Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
MUELLER ELECTRIC COMPANY
C4C05M005 -- SENSOR & ACTUATOR CABLES
Mueller Electric Company
Sensor & Actuator Cables
C4C05M005
Description
Mueller Electric C4C05M005
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mueller Electric C4C05M005
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2517238
Sensor & Actuator Cables
2517238
Mueller Electric C4C05M005
Mueller Electric C4C05M005
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2517238
Product Name
Sensor & Actuator Cables
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
12IN T Type Style Fan Power Cord
07199-12
Specs
Number of Conductors
2
Cord Length
12 inch (305 mm)
Maximum Cable Temperature
105 C (221 F)
View Details
2
suppliers
Linemaster Switch Corporation
Cordset
SF-536-P
Specs
Number of Conductors
3
View Details
2
suppliers
Interpower
North American 10Amp Cord Set w/C13 Connector
70401020091
Specs
Cord Color
Black
Approvals
UL Listing Mark; UL 62
Number of Conductors
3; 3
View Details
TE Connectivity
IEC Power Cords
823476-SF
Specs
Approvals
RoHS; EU RoHS Compliant
Cord Length
7.2 inch (183 mm)
Rated Current
15 amps
View Details