Mueller Electric Company Battery Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric BU-46C-2

Description
BATTERY CLIP, 28.6MM, RED, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes
Datasheet
Description
BATTERY CLIP, 28.6MM, RED, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric - 46F3812 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric
46F3812
Battery Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric 46F3812
BATTERY CLIP, 28.6MM, RED, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

BATTERY CLIP, 28.6MM, RED, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 46F3812
Product Name Battery Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric
Type Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - BAT-HLD-002-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers