Mueller Electric Company Banana, Meter Interface BU-4062-M-39-0

Description
"39.0"" (990.60mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"39.0"" (990.60mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-4062-M-39-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-4062-M-39-0-ND
Banana, Meter Interface BU-4062-M-39-0-ND
"39.0"" (990.60mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

"39.0"" (990.60mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-4062-M-39-0
Test Plugs & Test Jacks BU-4062-M-39-0
Test Plugs & Test Jacks Black Shrouded Right

Test Plugs & Test Jacks Black Shrouded Right

Buy Now Datasheet
Connector Assy, Banana Plug, Blk, 39In; Test Connector Type A Mueller Electric - 93F9750 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assy, Banana Plug, Blk, 39In; Test Connector Type A Mueller Electric
93F9750
Connector Assy, Banana Plug, Blk, 39In; Test Connector Type A Mueller Electric 93F9750
CONNECTOR ASSY, BANANA PLUG, BLK, 39IN; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSY, BANANA PLUG, BLK, 39IN; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-4062-M-39-0-ND BU-4062-M-39-0 93F9750
Product Name Banana, Meter Interface Test Plugs & Test Jacks Connector Assy, Banana Plug, Blk, 39In; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details