Mueller Electric Company Multimeter Leads BU-4062-C-24-2

Description
Coiled Test Probe lead with Shrouded Ban
Request a Quote Datasheet
Description
Coiled Test Probe lead with Shrouded Ban
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 1891767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
1891767
Multimeter Leads 1891767
Coiled Test Probe lead with Shrouded Ban

Coiled Test Probe lead with Shrouded Ban

Supplier's Site
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric - 20J3368 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric
20J3368
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric 20J3368
TEST LEAD, RIGHT ANGLE BANANA PLUG-PROBE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RIGHT ANGLE BANANA PLUG-PROBE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1891767 20J3368
Product Name Multimeter Leads Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details