Mueller Electric Company Multimeter Leads BU-4062-C-24-0

Description
Coiled Test Probe lead with Shrouded Ban
Request a Quote Datasheet
Description
Coiled Test Probe lead with Shrouded Ban
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 1891766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
1891766
Multimeter Leads 1891766
Coiled Test Probe lead with Shrouded Ban

Coiled Test Probe lead with Shrouded Ban

Supplier's Site
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric - 20J3367 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric
20J3367
Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric 20J3367
TEST LEAD, RIGHT ANGLE BANANA PLUG-PROBE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, RIGHT ANGLE BANANA PLUG-PROBE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1891766 20J3367
Product Name Multimeter Leads Test Lead, Right Angle Banana Plug-Probe; Test Connector Type A Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1125-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 1232246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details