Mueller Electric Company Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric BU-4061-C-24-2

Description
TEST LEAD, 4MM BANANA PLUG-PROBE, 2FT; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG-PROBE, 2FT; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric - 27C0787 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric
27C0787
Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric 27C0787
TEST LEAD, 4MM BANANA PLUG-PROBE, 2FT; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PROBE, 2FT; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 27C0787
Product Name Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-24BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details