"TEST LEAD BANANA TO PROBE 24"""
TEST LEAD, 4MM BANANA PLUG-PROBE, 2FT; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:2ft; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:20A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-BU-4061-C-24-0-ND | 82C0876 |
| Product Name | Banana, Meter Interface | Test Lead, 4Mm Banana Plug-Probe, 2Ft; Test Connector Type A Mueller Electric |
| Probe Configuration | Pin and Socket |