Mueller Electric Company Test Leads BU-3131-A-36-2

Description
Test Leads Red Insul Mini-Allig
Datasheet
Description
Test Leads Red Insul Mini-Allig
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
BU-3131-A-36-2
Test Leads BU-3131-A-36-2
Test Leads Red Insul Mini-Allig

Test Leads Red Insul Mini-Allig

Buy Now Datasheet
Test Lead, Alligator Clip, Red, 36; Lead Length Imperial Mueller Electric - 16F3576 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Red, 36; Lead Length Imperial Mueller Electric
16F3576
Test Lead, Alligator Clip, Red, 36; Lead Length Imperial Mueller Electric 16F3576
TEST LEAD, ALLIGATOR CLIP, RED, 36"; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, ALLIGATOR CLIP, RED, 36"; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-3131-A-36-2 16F3576
Product Name Test Leads Test Lead, Alligator Clip, Red, 36; Lead Length Imperial Mueller Electric
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 461-1060-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details