TEST LEAD, BLK, 914.4MM, 5A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:-; Lead Length:914.4mm; Test Connector Type A:Alligator Clip RoHS Compliant: Yes
Test Leads Black Insul Mini-All
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 16F3575 | BU-3131-A-36-0 |
| Product Name | Test Lead, Blk, 914.4Mm, 5A; Lead Length Imperial Mueller Electric | Test Leads |
| Probe Configuration | AlligatorClip |