Mueller Electric Company Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Mueller Electric BU-3131-A-24-2

Description
TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Mueller Electric - 89F468 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Mueller Electric
89F468
Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Mueller Electric 89F468
TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-3131-A-24-2
Test Leads BU-3131-A-24-2
Test Leads Red Insul Mini-Allig

Test Leads Red Insul Mini-Allig

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 89F468 BU-3131-A-24-2
Product Name Test Lead, Red, 609.6Mm, 5A; Lead Length Imperial Mueller Electric Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Pin Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 664 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details