Mueller Electric Company Test Leads BU-3131-A-24-0

Description
Mueller Electric BU-3131-A-24-0
Request a Quote Datasheet
Description
Mueller Electric BU-3131-A-24-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884064
Test Leads 8884064
Mueller Electric BU-3131-A-24-0

Mueller Electric BU-3131-A-24-0

Supplier's Site
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Mueller Electric - 89F467 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Mueller Electric
89F467
Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Mueller Electric 89F467
TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 5A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:-; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-3131-A-24-0
Test Leads BU-3131-A-24-0
Test Leads Black Insul Mini-All

Test Leads Black Insul Mini-All

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884064 89F467 BU-3131-A-24-0
Product Name Test Leads Test Lead, Black, 609.6Mm, 5A; Lead Length Imperial Mueller Electric Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details