Mueller Electric Company Test Leads BU-3030-A-36-2

Description
Mueller Electric BU-3030-A-36-2
Request a Quote Datasheet
Description
Mueller Electric BU-3030-A-36-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884036
Test Leads 8884036
Mueller Electric BU-3030-A-36-2

Mueller Electric BU-3030-A-36-2

Supplier's Site
Test Lead, Red, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric - 16F3543 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric
16F3543
Test Lead, Red, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric 16F3543
TEST LEAD, RED, 914.4MM, 300V, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 300V, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm; Test Connector Type A:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-3030-A-36-2
Test Leads BU-3030-A-36-2
Test Leads Red Insul Alligator

Test Leads Red Insul Alligator

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884036 16F3543 BU-3030-A-36-2
Product Name Test Leads Test Lead, Red, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to 0.025″ Sq. Pin, 22 AWG PVC Test Lead - 9149 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details