Mueller Electric Company Test Leads BU-3030-A-36-0

Description
Test Leads Black Insul Alligato
Datasheet
Description
Test Leads Black Insul Alligato
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
BU-3030-A-36-0
Test Leads BU-3030-A-36-0
Test Leads Black Insul Alligato

Test Leads Black Insul Alligato

Buy Now Datasheet
Test Lead, Blk, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric - 16F3542 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric
16F3542
Test Lead, Blk, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric 16F3542
TEST LEAD, BLK, 914.4MM, 300V, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm; Test Connector Type A:Alligator ClipRoHS Compliant: Yes

TEST LEAD, BLK, 914.4MM, 300V, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm; Test Connector Type A:Alligator ClipRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-3030-A-36-0 16F3542
Product Name Test Leads Test Lead, Blk, 914.4Mm, 300V, 10A; Lead Length Imperial Mueller Electric
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details