Mueller Electric Company Test Leads BU-3030-A-24-0

Description
Mueller Electric BU-3030-A-24-0
Request a Quote Datasheet
Description
Mueller Electric BU-3030-A-24-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884020
Test Leads 8884020
Mueller Electric BU-3030-A-24-0

Mueller Electric BU-3030-A-24-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-3030-A-24-0
Test Leads BU-3030-A-24-0
Test Leads Black Insul Alligato

Test Leads Black Insul Alligato

Buy Now Datasheet
Test Lead, Black, 609.6Mm, 300V, 10A; Lead Length Imperial Mueller Electric - 89F463 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 300V, 10A; Lead Length Imperial Mueller Electric
89F463
Test Lead, Black, 609.6Mm, 300V, 10A; Lead Length Imperial Mueller Electric 89F463
TEST LEAD, BLACK, 609.6MM, 300V, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 300V, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:24"; Lead Length:609.6mm RoHS Compliant: Yes

Supplier's Site
Test Lead, Alligator Clip, Black, 24 Rohs Compliant Mueller Electric - 28AK6656 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, Black, 24 Rohs Compliant Mueller Electric
28AK6656
Test Lead, Alligator Clip, Black, 24 Rohs Compliant Mueller Electric 28AK6656
TEST LEAD, ALLIGATOR CLIP, BLACK, 24" ROHS COMPLIANT: YES

TEST LEAD, ALLIGATOR CLIP, BLACK, 24" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884020 BU-3030-A-24-0 89F463 28AK6656
Product Name Test Leads Test Leads Test Lead, Black, 609.6Mm, 300V, 10A; Lead Length Imperial Mueller Electric Test Lead, Alligator Clip, Black, 24 Rohs Compliant Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details