Mueller Electric Company Test Lead, Red, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric BU-3030-A-12-2

Description
TEST LEAD, RED, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:12"; Lead Length:304.8mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:12"; Lead Length:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric - 89F462 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric
89F462
Test Lead, Red, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric 89F462
TEST LEAD, RED, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:12"; Lead Length:304.8mm RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:12"; Lead Length:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-3030-A-12-2
Test Leads BU-3030-A-12-2
Test Leads Red Insul Alligator

Test Leads Red Insul Alligator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 89F462 BU-3030-A-12-2
Product Name Test Lead, Red, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details