Mueller Electric Company Test Lead, Black, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric BU-3030-A-12-0

Description
TEST LEAD, BLACK, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:1ft; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:1ft; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric - 89F461 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric
89F461
Test Lead, Black, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric 89F461
TEST LEAD, BLACK, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:1ft; Contact Material:Copper RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 300V, 10A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VAC; Product Range:-; Cable Length:1ft; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-3030-A-12-0
Test Leads BU-3030-A-12-0
Test Leads Black Insul Alligato

Test Leads Black Insul Alligato

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 89F461 BU-3030-A-12-0
Product Name Test Lead, Black, 304.8Mm, 300V, 10A; Lead Length Imperial Mueller Electric Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XK Micro-Hook to Mini Alligator Clip, 22 AWG PVC Test Lead - 229XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details