Mueller Electric Company Test Leads BU-2929-M-39-2

Description
Mueller Electric BU-2929-M-39-2
Request a Quote Datasheet
Description
Mueller Electric BU-2929-M-39-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884005
Test Leads 8884005
Mueller Electric BU-2929-M-39-2

Mueller Electric BU-2929-M-39-2

Supplier's Site
Banana, Meter Interface - 314-1622-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1622-ND
Banana, Meter Interface 314-1622-ND
"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2929-M-39-2
Test Plugs & Test Jacks BU-2929-M-39-2
Test Plugs & Test Jacks Red Unshrouded Ban P

Test Plugs & Test Jacks Red Unshrouded Ban P

Buy Now Datasheet
Stackable 4Mm Banana Plug-Plug, Red, 39 Rohs Compliant Mueller Electric - 28AK6655 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Red, 39 Rohs Compliant Mueller Electric
28AK6655
Stackable 4Mm Banana Plug-Plug, Red, 39 Rohs Compliant Mueller Electric 28AK6655
STACKABLE 4MM BANANA PLUG-PLUG, RED, 39" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, RED, 39" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884005 314-1622-ND BU-2929-M-39-2 28AK6655
Product Name Test Leads Banana, Meter Interface Test Plugs & Test Jacks Stackable 4Mm Banana Plug-Plug, Red, 39 Rohs Compliant Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details