Mueller Electric Company Banana, Meter Interface BU-2929-M-39-0

Description
"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet
Description
"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1223-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1223-ND
Banana, Meter Interface 314-1223-ND
"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

"39.0"" (990.60mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

Buy Now Datasheet
Test Leads - 8884001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884001
Test Leads 8884001
Mueller Electric BU-2929-M-39-0

Mueller Electric BU-2929-M-39-0

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2929-M-39-0
Test Plugs & Test Jacks BU-2929-M-39-0
Test Plugs & Test Jacks Black Unshrouded Ban

Test Plugs & Test Jacks Black Unshrouded Ban

Buy Now Datasheet
Test Lead, Blk, 990.6Mm, 3Kv, 20A; Test Connector Type A Mueller Electric - 83F8059 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 990.6Mm, 3Kv, 20A; Test Connector Type A Mueller Electric
83F8059
Test Lead, Blk, 990.6Mm, 3Kv, 20A; Test Connector Type A Mueller Electric 83F8059
TEST LEAD, BLK, 990.6MM, 3KV, 20A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Black; Current Rating:20ARoHS Compliant: Yes

TEST LEAD, BLK, 990.6MM, 3KV, 20A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Black; Current Rating:20ARoHS Compliant: Yes

Supplier's Site
Stackable 4Mm Banana Plug-Plug, Blk, 39 Rohs Compliant Mueller Electric - 28AK6654 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Blk, 39 Rohs Compliant Mueller Electric
28AK6654
Stackable 4Mm Banana Plug-Plug, Blk, 39 Rohs Compliant Mueller Electric 28AK6654
STACKABLE 4MM BANANA PLUG-PLUG, BLK, 39" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, BLK, 39" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1223-ND 8884001 BU-2929-M-39-0 83F8059
Product Name Banana, Meter Interface Test Leads Test Plugs & Test Jacks Test Lead, Blk, 990.6Mm, 3Kv, 20A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Piercing Alligator Clip to lead only, 18 AWG PVC Test Lead - 683P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details