Mueller Electric Company Banana, Meter Interface BU-2929-M-20-0

Description
"20.0"" (508.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet
Description
"20.0"" (508.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-2929-M-20-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2929-M-20-0-ND
Banana, Meter Interface BU-2929-M-20-0-ND
"20.0"" (508.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

"20.0"" (508.00mm) Banana Plug, Single To Banana Plug, Single Patch Cord 3000V (3kV)"

Buy Now Datasheet
Test Leads - 8883995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883995
Test Leads 8883995
Mueller Electric BU-2929-M-20-0

Mueller Electric BU-2929-M-20-0

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2929-M-20-0
Test Plugs & Test Jacks BU-2929-M-20-0
Test Plugs & Test Jacks BLACK BANANA PLUG

Test Plugs & Test Jacks BLACK BANANA PLUG

Buy Now Datasheet
Test Lead, Banana Plug, Red, 20; Test Connector Type A Mueller Electric - 91B6439 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Red, 20; Test Connector Type A Mueller Electric
91B6439
Test Lead, Banana Plug, Red, 20; Test Connector Type A Mueller Electric 91B6439
TEST LEAD, BANANA PLUG, RED, 20"; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, BANANA PLUG, RED, 20"; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-2929-M-20-0-ND 8883995 BU-2929-M-20-0 91B6439
Product Name Banana, Meter Interface Test Leads Test Plugs & Test Jacks Test Lead, Banana Plug, Red, 20; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1796868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details