Mueller Electric Company Multimeter Leads BU-2741-D-48-2

Description
Mueller Electric BU-2741-D-48-2
Request a Quote Datasheet
Description
Mueller Electric BU-2741-D-48-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 8883998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
8883998
Multimeter Leads 8883998
Mueller Electric BU-2741-D-48-2

Mueller Electric BU-2741-D-48-2

Supplier's Site
Banana, Meter Interface - BU-2741-D-48-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2741-D-48-2-ND
Banana, Meter Interface BU-2741-D-48-2-ND
"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"

"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
BU-2741-D-48-2
Test Probes BU-2741-D-48-2
Test Probes TEST PROD LEAD RED

Test Probes TEST PROD LEAD RED

Buy Now Datasheet
Test Lead, Red, 1.22M, 600V, 10A; Test Connector Type A Mueller Electric - 37B8715 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.22M, 600V, 10A; Test Connector Type A Mueller Electric
37B8715
Test Lead, Red, 1.22M, 600V, 10A; Test Connector Type A Mueller Electric 37B8715
TEST LEAD, RED, 1.22M, 600V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 1.22M, 600V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Test Tip Probe To R/a Banana Plug, Red Rohs Compliant Mueller Electric - 34AH0333 - Newark, An Avnet Company
Chicago, IL, United States
Test Tip Probe To R/a Banana Plug, Red Rohs Compliant Mueller Electric
34AH0333
Test Tip Probe To R/a Banana Plug, Red Rohs Compliant Mueller Electric 34AH0333
TEST TIP PROBE TO R/A BANANA PLUG, RED ROHS COMPLIANT: YES

TEST TIP PROBE TO R/A BANANA PLUG, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8883998 BU-2741-D-48-2-ND BU-2741-D-48-2 37B8715
Product Name Multimeter Leads Banana, Meter Interface Test Probes Test Lead, Red, 1.22M, 600V, 10A; Test Connector Type A Mueller Electric
Approvals RoHS Compliant CAT I to CAT IV; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details