"48.0"" (1219.20mm) Banana Plug, Single To Test Probe Patch Cord 600V"
Test Probes Red Mult Feature Tes
TEST LEAD, RED, 1.22M, 600V, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Voltage Rating:600VAC RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1563-ND | BU-2641-D-48-2 | 37B8712 |
| Product Name | Banana, Meter Interface | Test Probes | Test Lead, Red, 1.22M, 600V, 10A; Test Connector Type A Mueller Electric |
| Probe Configuration | Pin and Socket |