Mueller Electric Company Test Probe with 4mm Banana Plug BU-26103-@

Description
Test Probe with 4mm un-shrouded banana plug behind tip. 1000 V Cat III
Datasheet
Description
Test Probe with 4mm un-shrouded banana plug behind tip. 1000 V Cat III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe with 4mm Banana Plug - BU-26103-@ - Mueller Electric Company
Akron, OH, USA
Test Probe with 4mm Banana Plug
BU-26103-@
Test Probe with 4mm Banana Plug BU-26103-@
Test Probe with 4mm un-shrouded banana plug behind tip. 1000 V Cat III

Test Probe with 4mm un-shrouded banana plug behind tip. 1000 V Cat III

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Electrical Test Probes
Product Number BU-26103-@
Product Name Test Probe with 4mm Banana Plug
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 1611631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details