Mueller Electric BU-2323-10-79-6
TEST LEAD, 4MM BANANA PLUG-PLUG, 79"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Blue; Current Rating:45A RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 1801289 | 43AC2233 |
| Product Name | Test Leads | Test Lead, 4Mm Banana Plug-Plug, 79; Test Connector Type A Mueller Electric |
| Approvals | RoHS Compliant |