Mueller Electric Company Test Leads BU-2323-10-79-2

Description
Mueller Electric BU-2323-10-79-2
Request a Quote Datasheet
Description
Mueller Electric BU-2323-10-79-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1801286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1801286
Test Leads 1801286
Mueller Electric BU-2323-10-79-2

Mueller Electric BU-2323-10-79-2

Supplier's Site
Test Lead, 4Mm Banana Plug-Plug, 79; Test Connector Type A Mueller Electric - 43AC2230 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, 79; Test Connector Type A Mueller Electric
43AC2230
Test Lead, 4Mm Banana Plug-Plug, 79; Test Connector Type A Mueller Electric 43AC2230
TEST LEAD, 4MM BANANA PLUG-PLUG, 79"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Red; Current Rating:45A RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, 79"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:Red; Current Rating:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 1801286 43AC2230
Product Name Test Leads Test Lead, 4Mm Banana Plug-Plug, 79; Test Connector Type A Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Medium w/Black Insulator - 5040 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Long Handle Probe to Banana Plug, 18 AWG PVC Test Lead - BX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details