Mueller Electric Company Banana, Meter Interface BU-2323-10-60-2

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1237-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1237-ND
Banana, Meter Interface 314-1237-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

Buy Now Datasheet
Test Lead, Red, 1.524M, 600V, 45A; Test Connector Type A Mueller Electric - 23X4964 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.524M, 600V, 45A; Test Connector Type A Mueller Electric
23X4964
Test Lead, Red, 1.524M, 600V, 45A; Test Connector Type A Mueller Electric 23X4964
TEST LEAD, RED, 1.524M, 600V, 45A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:45A RoHS Compliant: Yes

TEST LEAD, RED, 1.524M, 600V, 45A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1237-ND 23X4964
Product Name Banana, Meter Interface Test Lead, Red, 1.524M, 600V, 45A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details