Mueller Electric Company Banana, Meter Interface BU-2323-10-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1239-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1239-ND
Banana, Meter Interface 314-1239-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord 600V"

Buy Now Datasheet
Test Leads - 2799574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2799574
Test Leads 2799574
Mueller Electric BU-2323-10-36-2

Mueller Electric BU-2323-10-36-2

Supplier's Site
Test Lead, Red, 914.4Mm, 600V, 45A; Test Connector Type A Mueller Electric - 23X4962 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 600V, 45A; Test Connector Type A Mueller Electric
23X4962
Test Lead, Red, 914.4Mm, 600V, 45A; Test Connector Type A Mueller Electric 23X4962
TEST LEAD, RED, 914.4MM, 600V, 45A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 600V, 45A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1239-ND 2799574 23X4962
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 914.4Mm, 600V, 45A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.080″ Pin Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9104 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details