Mueller Electric Company Multimeter Leads BU-2243-D-48-0

Description
Black Variable Test Prod to Shrouded Rig
Request a Quote Datasheet
Description
Black Variable Test Prod to Shrouded Rig
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 1801283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
1801283
Multimeter Leads 1801283
Black Variable Test Prod to Shrouded Rig

Black Variable Test Prod to Shrouded Rig

Supplier's Site
Banana, Meter Interface - 314-1612-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1612-ND
Banana, Meter Interface 314-1612-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 600V"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 600V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2243-D-48-0
Test Plugs & Test Jacks BU-2243-D-48-0
Test Plugs & Test Jacks Black Var Length Tes

Test Plugs & Test Jacks Black Var Length Tes

Buy Now Datasheet
Test Probe-4Mm R/a Banana Plug, Blk, 48 Rohs Compliant Mueller Electric - 28AK6648 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe-4Mm R/a Banana Plug, Blk, 48 Rohs Compliant Mueller Electric
28AK6648
Test Probe-4Mm R/a Banana Plug, Blk, 48 Rohs Compliant Mueller Electric 28AK6648
TEST PROBE-4MM R/A BANANA PLUG, BLK, 48" ROHS COMPLIANT: YES

TEST PROBE-4MM R/A BANANA PLUG, BLK, 48" ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Black, 1.22M, 600V, 20A; Test Connector Type A Mueller Electric - 37B8701 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.22M, 600V, 20A; Test Connector Type A Mueller Electric
37B8701
Test Lead, Black, 1.22M, 600V, 20A; Test Connector Type A Mueller Electric 37B8701
TEST LEAD, BLACK, 1.22M, 600V, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:20A RoHS Compliant: Yes

TEST LEAD, BLACK, 1.22M, 600V, 20A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1801283 314-1612-ND BU-2243-D-48-0 28AK6648
Product Name Multimeter Leads Banana, Meter Interface Test Plugs & Test Jacks Test Probe-4Mm R/a Banana Plug, Blk, 48 Rohs Compliant Mueller Electric
Approvals RoHS Compliant CAT I to CAT IV; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XK Micro-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details