Mueller Electric Company Banana, Meter Interface BU-2241-D-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-2241-D-48-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2241-D-48-2-ND
Banana, Meter Interface BU-2241-D-48-2-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe Patch Cord 1000V (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
BU-2241-D-48-2
Test Probes BU-2241-D-48-2
Test Probes Red Mult Feature Tes

Test Probes Red Mult Feature Tes

Buy Now Datasheet
Test Prod-R/a Banana Plug Lead, Red, 48; Test Connector Type A Mueller Electric - 34C9099 - Newark, An Avnet Company
Chicago, IL, United States
Test Prod-R/a Banana Plug Lead, Red, 48; Test Connector Type A Mueller Electric
34C9099
Test Prod-R/a Banana Plug Lead, Red, 48; Test Connector Type A Mueller Electric 34C9099
TEST PROD-R/A BANANA PLUG LEAD, RED, 48"; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST PROD-R/A BANANA PLUG LEAD, RED, 48"; Test Connector Type A:Test Tip Probe; Test Connector Type B:Right Angle Banana Plug, Shrouded; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-2241-D-48-2-ND BU-2241-D-48-2 34C9099
Product Name Banana, Meter Interface Test Probes Test Prod-R/a Banana Plug Lead, Red, 48; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 602XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details