Mueller Electric Company Jaw Clip; 1000 V; 15 A; Steel; Black BU-20434-0

Description
Right Angle Insulated Plunger Jaw Clip, 1000 Voltage Rating, 15 A Current Rating Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack. Mechanical connection is 0.16 in. (4 mm) insulated right angle banana jack. Mates w⁄ shrouded, unshrouded & retractable 4 mm banana plugs.
Description
Right Angle Insulated Plunger Jaw Clip, 1000 Voltage Rating, 15 A Current Rating Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack. Mechanical connection is 0.16 in. (4 mm) insulated right angle banana jack. Mates w⁄ shrouded, unshrouded & retractable 4 mm banana plugs.

Suppliers

Company
Product
Description
Supplier Links
Jaw Clip; 1000 V; 15 A; Steel; Black - 70188692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jaw Clip; 1000 V; 15 A; Steel; Black
70188692
Jaw Clip; 1000 V; 15 A; Steel; Black 70188692
Right Angle Insulated Plunger Jaw Clip, 1000 Voltage Rating, 15 A Current Rating Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack. Mechanical connection is 0.16 in. (4 mm) insulated right angle banana jack. Mates w⁄ shrouded, unshrouded & retractable 4 mm banana plugs.

Right Angle Insulated Plunger Jaw Clip, 1000 Voltage Rating, 15 A Current Rating
Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack.
Mechanical connection is 0.16 in. (4 mm) insulated right angle banana jack. Mates w⁄ shrouded, unshrouded & retractable 4 mm banana plugs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70188692
Product Name Jaw Clip; 1000 V; 15 A; Steel; Black
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data