Mueller Electric Company Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric BU-20433-2

Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric - 16F3558 - Newark, An Avnet Company
Chicago, IL, United States
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric
16F3558
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric 16F3558
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Red Right Angle Insulated Plunger ClampClip - 70188622 - Allied Electronics, Inc.
Fort Worth, TX, USA
Red Right Angle Insulated Plunger ClampClip
70188622
Red Right Angle Insulated Plunger ClampClip 70188622
Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 16F3558 70188622
Product Name Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric Red Right Angle Insulated Plunger ClampClip
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details