Mueller Electric Company Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric BU-20433-0

Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric - 16F3557 - Newark, An Avnet Company
Chicago, IL, United States
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric
16F3557
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric 16F3557
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Clip, Plunger Clamp; Resistant Silicone(Insulation) - 70188621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Plunger Clamp; Resistant Silicone(Insulation)
70188621
Clip, Plunger Clamp; Resistant Silicone(Insulation) 70188621
Resistant Silicone (Insulation), Right Angle Insulated Plunger Clamp Clips Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Resistant Silicone (Insulation), Right Angle Insulated Plunger Clamp Clips
Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 16F3557 70188621
Product Name Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric Clip, Plunger Clamp; Resistant Silicone(Insulation)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers