Mueller Electric Company Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric BU-20432-2

Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric - 93F9784 - Newark, An Avnet Company
Chicago, IL, United States
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric
93F9784
Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric 93F9784
PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

PLUNGER CLAMP TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Clamp Clip, Insulated Plunger, Red, Right Angle - 70188691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp Clip, Insulated Plunger, Red, Right Angle
70188691
Clamp Clip, Insulated Plunger, Red, Right Angle 70188691
Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Make hard-to-reach test points easily accessible with this sleek mini-plunger clamp. Depress the plunger and two wire hooks emerge and spread at the plunger tip. Reach into narrow passages with the highly flexible clip. Grip and hold solder leads, pins and wire up to 0.2" (5 mm) dia. Use the clamp when soldering, the silicon insulation resists the heat. A choice of two lengths. The plunger body is fully insulated. Mech. Connection: 0.16" (4 mm) insulated right-angle banana jack.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 93F9784 70188691
Product Name Plunger Clamp Test Clip, 1Position; No. Of Contacts Mueller Electric Clamp Clip, Insulated Plunger, Red, Right Angle
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - J236B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details