Mueller Electric Company Plunger Hook Test Clip, 1Position; No. Of Contacts Mueller Electric BU-20431-2

Description
PLUNGER HOOK TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
PLUNGER HOOK TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plunger Hook Test Clip, 1Position; No. Of Contacts Mueller Electric - 93F9782 - Newark, An Avnet Company
Chicago, IL, United States
Plunger Hook Test Clip, 1Position; No. Of Contacts Mueller Electric
93F9782
Plunger Hook Test Clip, 1Position; No. Of Contacts Mueller Electric 93F9782
PLUNGER HOOK TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

PLUNGER HOOK TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Hook Clip; 3 A; 1000 V; Red; IEC Compliant - 70188689 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hook Clip; 3 A; 1000 V; Red; IEC Compliant
70188689
Hook Clip; 3 A; 1000 V; Red; IEC Compliant 70188689
Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack. BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.

Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating
Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack.
BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 93F9782 70188689
Product Name Plunger Hook Test Clip, 1Position; No. Of Contacts Mueller Electric Hook Clip; 3 A; 1000 V; Red; IEC Compliant
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details