Mueller Electric Company Hook Clip BU-20431-0

Description
Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack. BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.
Description
Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack. BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.

Suppliers

Company
Product
Description
Supplier Links
Hook Clip - 70188688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hook Clip
70188688
Hook Clip 70188688
Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack. BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.

Right Angle Insulated Plunger Hook Clip, 1000 V Voltage Rating
Two tools in one, a BeCu contact hook and a probe tip with the plunger retracted. The hook extends 0.41" (10 mm) when fully depressed. The right-angle lead connection accepts ultra-flex leads and numerous other insulated and conventional 0.16" (4 mm) banana plugs. The plunger body is fully insulated. Mech. Connections: 0.16" (4 mm) insulated right-angle jack.
BeCu contact hook & probe tip with retracted plunger. Hook extends 0.41 in. (10 mm)-fully insulated. Insulated body with safety shock guard collar.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70188688
Product Name Hook Clip
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details