Mueller Electric Company Test Lead, Red, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric BU-2030-A-48-2

Description
TEST LEAD, RED, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric - 37B8682 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric
37B8682
Test Lead, Red, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric 37B8682
TEST LEAD, RED, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes

TEST LEAD, RED, 1.2M, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-2030-A-48-2
Test Leads BU-2030-A-48-2
Test Leads Red Insul Alligator

Test Leads Red Insul Alligator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 37B8682 BU-2030-A-48-2
Product Name Test Lead, Red, 1.2M, 300V, 10A; Alligator Clip Type Mueller Electric Test Leads
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details