Mueller Electric Company Banana, Meter Interface BU-2030-A-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1603-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1603-ND
Banana, Meter Interface 314-1603-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"

Buy Now Datasheet
Test Leads - 8883904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883904
Test Leads 8883904
Mueller Electric BU-2030-A-36-0

Mueller Electric BU-2030-A-36-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-2030-A-36-0
Test Leads BU-2030-A-36-0
Test Leads Black Insul Alligato

Test Leads Black Insul Alligato

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 300V, 10A; Alligator Clip Type Mueller Electric - 90F5722 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 300V, 10A; Alligator Clip Type Mueller Electric
90F5722
Test Lead, Black, 914.4Mm, 300V, 10A; Alligator Clip Type Mueller Electric 90F5722
TEST LEAD, BLACK, 914.4MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1603-ND 8883904 BU-2030-A-36-0 90F5722
Product Name Banana, Meter Interface Test Leads Test Leads Test Lead, Black, 914.4Mm, 300V, 10A; Alligator Clip Type Mueller Electric
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.080″ Replacement Tip, Extended Tip - 9400 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details