Mueller Electric Company Banana, Meter Interface BU-2030-A-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-2030-A-24-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2030-A-24-2-ND
Banana, Meter Interface BU-2030-A-24-2-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"

Buy Now Datasheet
Test Leads - 8883894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883894
Test Leads 8883894
Mueller Electric BU-2030-A-24-2

Mueller Electric BU-2030-A-24-2

Supplier's Site
Test Lead, Red, 609.6Mm, 300V, 10A; Alligator Clip Type Mueller Electric - 90F5776 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 300V, 10A; Alligator Clip Type Mueller Electric
90F5776
Test Lead, Red, 609.6Mm, 300V, 10A; Alligator Clip Type Mueller Electric 90F5776
TEST LEAD, RED, 609.6MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Product Range:- RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Alligator Clip-4Mm Banana Plug, Red, 24 Rohs Compliant Mueller Electric - 28AK6633 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip-4Mm Banana Plug, Red, 24 Rohs Compliant Mueller Electric
28AK6633
Alligator Clip-4Mm Banana Plug, Red, 24 Rohs Compliant Mueller Electric 28AK6633
ALLIGATOR CLIP-4MM BANANA PLUG, RED, 24" ROHS COMPLIANT: YES

ALLIGATOR CLIP-4MM BANANA PLUG, RED, 24" ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-2030-A-24-2
Test Leads BU-2030-A-24-2
Test Leads Red Insul Alligator

Test Leads Red Insul Alligator

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-2030-A-24-2-ND 8883894 90F5776 BU-2030-A-24-2
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 609.6Mm, 300V, 10A; Alligator Clip Type Mueller Electric Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 9102 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details