"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
TEST LEAD, BLACK, 609.6MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Product Range:-RoHS Compliant: Yes
ALLIGATOR CLIP-4MM BANANA PLUG, BLK, 24" ROHS COMPLIANT: YES
Test Leads Black Insul Alligato
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | BU-2030-A-24-0-ND | 8883890 | 90F5721 | BU-2030-A-24-0 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Black, 609.6Mm, 300V, 10A; Alligator Clip Type Mueller Electric | Test Leads |
| Probe Configuration | AlligatorClip; Pin and Socket | AlligatorClip |