Test Leads Red Insul Alligator
ALLIGATOR CLIP-4MM BANANA PLUG, RED, 12" ROHS COMPLIANT: YES
TEST LEAD, RED, 304.8MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:10A; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 8883897 | BU-2030-A-12-2 | 28AK6631 |
| Product Name | Test Leads | Test Leads | Alligator Clip-4Mm Banana Plug, Red, 12 Rohs Compliant Mueller Electric |
| Probe Configuration | AlligatorClip |