"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 300V"
Test Leads Black Insul Alligato
TEST LEAD, BLACK, 304.8MM, 300V, 10A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:10A; Colour:Black RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | BU-2030-A-12-0-ND | BU-2030-A-12-0 | 37B8679 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Black, 304.8Mm, 300V, 10A; Alligator Clip Type Mueller Electric |
| Probe Configuration | AlligatorClip; Pin and Socket | AlligatorClip |