Mueller Electric Company Test Leads BU-2020-A-60-2

Description
Mueller Electric BU-2020-A-60-2
Request a Quote Datasheet
Description
Mueller Electric BU-2020-A-60-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8883884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883884
Test Leads 8883884
Mueller Electric BU-2020-A-60-2

Mueller Electric BU-2020-A-60-2

Supplier's Site
4Mm Banana Plug-Plug, Red Rohs Compliant Mueller Electric - 34AH0320 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug-Plug, Red Rohs Compliant Mueller Electric
34AH0320
4Mm Banana Plug-Plug, Red Rohs Compliant Mueller Electric 34AH0320
4MM BANANA PLUG-PLUG, RED ROHS COMPLIANT: YES

4MM BANANA PLUG-PLUG, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Lead, Red, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric - 82C0855 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric
82C0855
Test Lead, Red, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric 82C0855
TEST LEAD, RED, 1.524M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 1.524M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2020-A-60-2
Test Plugs & Test Jacks BU-2020-A-60-2
Test Plugs & Test Jacks Red Stackable Single

Test Plugs & Test Jacks Red Stackable Single

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8883884 34AH0320 BU-2020-A-60-2
Product Name Test Leads 4Mm Banana Plug-Plug, Red Rohs Compliant Mueller Electric Test Plugs & Test Jacks
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Pin Tip Probe to Banana Plug, 18 AWG PVC Test Lead - 658 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details