Mueller Electric Company Banana, Meter Interface BU-2020-A-60-0

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-2020-A-60-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2020-A-60-0-ND
Banana, Meter Interface BU-2020-A-60-0-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

Buy Now Datasheet
Test Leads - 8883881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883881
Test Leads 8883881
Mueller Electric BU-2020-A-60-0

Mueller Electric BU-2020-A-60-0

Supplier's Site
Test Lead, Blk, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric - 82C0854 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric
82C0854
Test Lead, Blk, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric 82C0854
TEST LEAD, BLK, 1.524M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A RoHS Compliant: NA

TEST LEAD, BLK, 1.524M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A RoHS Compliant: NA

Supplier's Site
4Mm Banana Plug-Plug, Black Rohs Compliant Mueller Electric - 34AH0319 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Banana Plug-Plug, Black Rohs Compliant Mueller Electric
34AH0319
4Mm Banana Plug-Plug, Black Rohs Compliant Mueller Electric 34AH0319
4MM BANANA PLUG-PLUG, BLACK ROHS COMPLIANT: YES

4MM BANANA PLUG-PLUG, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2020-A-60-0
Test Plugs & Test Jacks BU-2020-A-60-0
Test Plugs & Test Jacks Black Stackable Sing

Test Plugs & Test Jacks Black Stackable Sing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-2020-A-60-0-ND 8883881 82C0854 BU-2020-A-60-0
Product Name Banana, Meter Interface Test Leads Test Lead, Blk, 1.524M, 300V, 5A; Test Connector Type A Mueller Electric Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1129-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details