Mueller Electric Company Banana, Meter Interface BU-2020-A-48-0

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-2020-A-48-0-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-2020-A-48-0-ND
Banana, Meter Interface BU-2020-A-48-0-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2020-A-48-0
Test Plugs & Test Jacks BU-2020-A-48-0
Test Plugs & Test Jacks Black Stackable Sing

Test Plugs & Test Jacks Black Stackable Sing

Buy Now Datasheet
Test Lead, Black, 1.2M, 300V, 5A; Test Connector Type A Mueller Electric - 37B8677 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.2M, 300V, 5A; Test Connector Type A Mueller Electric
37B8677
Test Lead, Black, 1.2M, 300V, 5A; Test Connector Type A Mueller Electric 37B8677
TEST LEAD, BLACK, 1.2M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, BLACK, 1.2M, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-2020-A-48-0-ND BU-2020-A-48-0 37B8677
Product Name Banana, Meter Interface Test Plugs & Test Jacks Test Lead, Black, 1.2M, 300V, 5A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XL1 Mini-Hook to 0.080″ Pin Plug, 22 AWG PVC Test Lead - AXL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details