Mueller Electric Company Banana, Meter Interface BU-2020-A-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1235-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1235-ND
Banana, Meter Interface 314-1235-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

Buy Now Datasheet
Test Leads - 8883878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883878
Test Leads 8883878
Mueller Electric BU-2020-A-36-2

Mueller Electric BU-2020-A-36-2

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-2020-A-36-2
Test Plugs & Test Jacks BU-2020-A-36-2
Test Plugs & Test Jacks Red Stackable Single

Test Plugs & Test Jacks Red Stackable Single

Buy Now Datasheet
Stackable 4Mm Banana Plug-Plug, Red, 36 Rohs Compliant Mueller Electric - 28AK6629 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Red, 36 Rohs Compliant Mueller Electric
28AK6629
Stackable 4Mm Banana Plug-Plug, Red, 36 Rohs Compliant Mueller Electric 28AK6629
STACKABLE 4MM BANANA PLUG-PLUG, RED, 36" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, RED, 36" ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Red, 914.4Mm, 300V, 5A; Test Connector Type A Mueller Electric - 93F9830 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 300V, 5A; Test Connector Type A Mueller Electric
93F9830
Test Lead, Red, 914.4Mm, 300V, 5A; Test Connector Type A Mueller Electric 93F9830
TEST LEAD, RED, 914.4MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1235-ND 8883878 BU-2020-A-36-2 28AK6629
Product Name Banana, Meter Interface Test Leads Test Plugs & Test Jacks Stackable 4Mm Banana Plug-Plug, Red, 36 Rohs Compliant Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.030″ Dia. Socket to Banana Socket , 22 AWG PVC Test Lead - 9863 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details