Mueller Electric Company Test Leads BU-2020-A-24-2

Description
Mueller Electric BU-2020-A-24-2
Request a Quote Datasheet
Description
Mueller Electric BU-2020-A-24-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8883866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883866
Test Leads 8883866
Mueller Electric BU-2020-A-24-2

Mueller Electric BU-2020-A-24-2

Supplier's Site
Banana, Meter Interface - 314-1125-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1125-ND
Banana, Meter Interface 314-1125-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric - 89F452 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric
89F452
Test Lead, Red, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric 89F452
TEST LEAD, RED, 609.6MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site
Stackable 4Mm Banana Plug-Plug, Red, 24 Rohs Compliant Mueller Electric - 28AK6627 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Red, 24 Rohs Compliant Mueller Electric
28AK6627
Stackable 4Mm Banana Plug-Plug, Red, 24 Rohs Compliant Mueller Electric 28AK6627
STACKABLE 4MM BANANA PLUG-PLUG, RED, 24" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, RED, 24" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8883866 314-1125-ND 89F452
Product Name Test Leads Banana, Meter Interface Test Lead, Red, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Piercing Alligator Clip to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 672P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details