Mueller Electric Company Banana, Meter Interface BU-2020-A-24-0

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1123-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1123-ND
Banana, Meter Interface 314-1123-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"

Buy Now Datasheet
Test Leads - 8883862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883862
Test Leads 8883862
Mueller Electric BU-2020-A-24-0

Mueller Electric BU-2020-A-24-0

Supplier's Site
Stackable 4Mm Banana Plug-Plug, Blk, 24 Rohs Compliant Mueller Electric - 28AK6626 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Blk, 24 Rohs Compliant Mueller Electric
28AK6626
Stackable 4Mm Banana Plug-Plug, Blk, 24 Rohs Compliant Mueller Electric 28AK6626
STACKABLE 4MM BANANA PLUG-PLUG, BLK, 24" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, BLK, 24" ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Blk, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric - 89F451 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric
89F451
Test Lead, Blk, 609.6Mm, 300V, 5A; Test Connector Type A Mueller Electric 89F451
TEST LEAD, BLK, 609.6MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, BLK, 609.6MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1123-ND 8883862 28AK6626
Product Name Banana, Meter Interface Test Leads Stackable 4Mm Banana Plug-Plug, Blk, 24 Rohs Compliant Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1247406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details