"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 300V"
TEST LEAD, RED, 304.8MM, 300V, 5A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes
STACKABLE 4MM BANANA PLUG-PLUG, RED, 12" ROHS COMPLIANT: YES
Test Plugs & Test Jacks Red Stackable Single
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1602-ND | 8883869 | 89F450 | BU-2020-A-12-2 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, Red, 304.8Mm, 300V, 5A; Test Connector Type A Mueller Electric | Test Plugs & Test Jacks |
| Probe Configuration | Pin and Socket |