Mueller Electric Company Test Lead, Black, Red, 609.6Mm, 300V; Bnc Connector Type Mueller Electric BU-1450-C-24-0

Description
TEST LEAD, BLACK, RED, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, RED, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, Red, 609.6Mm, 300V; Bnc Connector Type Mueller Electric - 90F5735 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 609.6Mm, 300V; Bnc Connector Type Mueller Electric
90F5735
Test Lead, Black, Red, 609.6Mm, 300V; Bnc Connector Type Mueller Electric 90F5735
TEST LEAD, BLACK, RED, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 90F5735
Product Name Test Lead, Black, Red, 609.6Mm, 300V; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details