Mueller Electric Company Test Lead Assembly; Test Connector Type A Mueller Electric BU-1420-A-48-2

Description
TEST LEAD ASSEMBLY; Test Connector Type A:Micro Plunger Clip; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD ASSEMBLY; Test Connector Type A:Micro Plunger Clip; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Assembly; Test Connector Type A Mueller Electric - 37B8651 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Assembly; Test Connector Type A Mueller Electric
37B8651
Test Lead Assembly; Test Connector Type A Mueller Electric 37B8651
TEST LEAD ASSEMBLY; Test Connector Type A:Micro Plunger Clip; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD ASSEMBLY; Test Connector Type A:Micro Plunger Clip; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37B8651
Product Name Test Lead Assembly; Test Connector Type A Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Stacking Shrouded Banana Plug Jumper, 18 AWG PVC Test Lead - 9902 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details