Mueller Electric Company Circular Connector Assemblies BU-12ZU26-PG7

Description
M12 5 PIN F RA PB A CD PG7 FW
Request a Quote Datasheet
Description
M12 5 PIN F RA PB A CD PG7 FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-12ZU26-PG7-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-12ZU26-PG7-ND
Circular Connector Assemblies 314-BU-12ZU26-PG7-ND
M12 5 PIN F RA PB A CD PG7 FW

M12 5 PIN F RA PB A CD PG7 FW

Buy Now Datasheet
Sensor Conn, M12, R/a Rcpt, 5Pos, Cable; Product Range Mueller Electric - 61AK7388 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Rcpt, 5Pos, Cable; Product Range Mueller Electric
61AK7388
Sensor Conn, M12, R/a Rcpt, 5Pos, Cable; Product Range Mueller Electric 61AK7388
SENSOR CONN, M12, R/A RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

SENSOR CONN, M12, R/A RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-12ZU26-PG7-ND 61AK7388
Product Name Circular Connector Assemblies Sensor Conn, M12, R/a Rcpt, 5Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - XC5A-6482-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers